Murata Power Solutions Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions NMUSB2022PMC-R7

Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions - 50AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
50AC1143
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions 50AC1143
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Murata Power Solutions - 56AC6287 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Murata Power Solutions
56AC6287
Dc-Dc Converter, 5V, 0.5A; No. Of Outputs Murata Power Solutions 56AC6287
DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50AC1143
Product Name Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details