The NMTTLD6S5MC is a digital isolator featuring two channels and a data rate of 25 Mbps. It operates within an industrial temperature range of -40°C to +95°C and is designed for low power consumption. The device is UL60950 recognized for 250Vrms basic insulation and complies with ANSI/AAMI ES60601-1 for medical applications. It requires a supply voltage between 4.5V and 5.5V and provides regulated 5V, unregulated 6V, and -6V isolated supplies for system use. The isolator supports TTL signal transmission and is SMD compatible, making it suitable for various applications. It has been tested for isolation at 1500Vac RMS and exhibits low propagation delay and pulse width distortion, ensuring reliable performance in data transmission.
DIGITAL ISOLATOR, 2-CH, 25MBPS, MOD-16; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 06AC1184 |
| Product Name | Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions |
| Device Type | Isolator |