Murata Power Solutions Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions NMTTLD6S5MC-R13

Description
DIGITAL ISOLATOR, 2-CH, 25MBPS, MOD-16; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Description
DIGITAL ISOLATOR, 2-CH, 25MBPS, MOD-16; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions - 06AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions
06AC1183
Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions 06AC1183
DIGITAL ISOLATOR, 2-CH, 25MBPS, MOD-16; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 25MBPS, MOD-16; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 06AC1183
Product Name Digital Isolator, 2-Ch, 25Mbps, Mod-16; No. Of Channels Murata Power Solutions
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details