Murata Power Solutions DC DC Converters NMPD0105C

Description
Isolated PoE Module DC DC Converter 1 Output 5.1V 2A 36V - 57V Input
Request a Quote Datasheet
Description
Isolated PoE Module DC DC Converter 1 Output 5.1V 2A 36V - 57V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1563-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1563-5-ND
DC DC Converters 811-1563-5-ND
Isolated PoE Module DC DC Converter 1 Output 5.1V 2A 36V - 57V Input

Isolated PoE Module DC DC Converter 1 Output 5.1V 2A 36V - 57V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 9.75W, 2A, 5.1V; Power Supply Approvals Murata Power Solutions - 17M0783 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 9.75W, 2A, 5.1V; Power Supply Approvals Murata Power Solutions
17M0783
Dc-Dc Converter, Iso Pol, 1 O/p, 9.75W, 2A, 5.1V; Power Supply Approvals Murata Power Solutions 17M0783
DC-DC CONVERTER, ISO POL, 1 O/P, 9.75W, 2A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9.75W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 9.75W, 2A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9.75W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-1563-5-ND 17M0783
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 9.75W, 2A, 5.1V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC Power Supply - SRL40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details