Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335266-NGA10S15033S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Size / Dimension: 0.83" L x 0.22" W x 0.88" H (21.1mm x 5.6mm x 22.4mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 10 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 28V
Voltage - Output 1: 3.3V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1412
Base Product Number: NGA10S150
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335266-NGA10S15033SC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 5-SIP Module |