FERRITE BEAD 3.3 OHM 2SMD 1LN Product overview: NFZ32BW3R3HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW3R3HN11L can be used for catalog matching and distributor lookup.
3.3 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.9A 28.8mOhm
3.3 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.9A 28.8mOhm
3.3 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.9A 28.8mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-NFZ32BW3R3HN11L | 490-NFZ32BW3R3HN11LTR-ND |
| Product Name | 3.3 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Chip | |
| Inductance Tolerance | 30 (+/- %) | |
| Impedance | 3.3 ohms |