290 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 310mA 2.14Ohm
290 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 310mA 2.14Ohm
290 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 310mA 2.14Ohm
FERRITE BEAD 290 OHM 2SMD 1LN Product overview: NFZ32BW291HN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW291HN10L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-NFZ32BW291HN10LCT-ND | 841-NFZ32BW291HN10L |
| Product Name | Ferrite Beads and Chips | 290 OHM Inductor and Choke |
| DCR | 2.14 ohms | |
| Rated DC Current | 310 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |