Murata Electronics Ferrite Beads and Chips - NFZ2MSM181SN10L NFZ2MSM181SN10L

Description
Manufacturer: Murata Electronics Win Source Part Number: 800791-NFZ2MSM181SN1 0L Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 3.4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 800791-NFZ2MSM181SN1 0L Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 3.4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - NFZ2MSM181SN10L - NFZ2MSM181SN10L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - NFZ2MSM181SN10L
NFZ2MSM181SN10L
Ferrite Beads and Chips - NFZ2MSM181SN10L NFZ2MSM181SN10L
Manufacturer: Murata Electronics Win Source Part Number: 800791-NFZ2MSM181SN1 0L Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 3.4A DC Resistance (DCR) (Maximum): 25mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 180 Ohms at 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 800791-NFZ2MSM181SN10L
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 1
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height (Maximum): 0.039" (1.00mm)
Current Rating (Maximum): 3.4A
DC Resistance (DCR) (Maximum): 25mOhm
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 180 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number NFZ2MSM181SN10L
Product Name Ferrite Beads and Chips - NFZ2MSM181SN10L
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Nitride Wafer -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
CTE 3.3 µm/m-C (1.83 µin/in-F)
View Details
Alumina Ceramic Plunger -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina
Applications Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
Performance Features Hard
View Details