Murata Electronics Ferrite Beads and Chips NFZ15SR152SN10D

Description
200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ15SR152SN10DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR152SN10DDKR-ND
Ferrite Beads and Chips 490-NFZ15SR152SN10DDKR-ND
200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ15SR152SN10DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR152SN10DCT-ND
Ferrite Beads and Chips 490-NFZ15SR152SN10DCT-ND
200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ15SR152SN10DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR152SN10DTR-ND
Ferrite Beads and Chips 490-NFZ15SR152SN10DTR-ND
200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

200 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 200 Ohm, 0.4A, 0402 Rohs Compliant Murata - 24AJ1552 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 200 Ohm, 0.4A, 0402 Rohs Compliant Murata
24AJ1552
Ferrite Bead, 200 Ohm, 0.4A, 0402 Rohs Compliant Murata 24AJ1552
FERRITE BEAD, 200 OHM, 0.4A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 200 OHM, 0.4A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-NFZ15SR152SN10DDKR-ND 24AJ1552
Product Name Ferrite Beads and Chips Ferrite Bead, 200 Ohm, 0.4A, 0402 Rohs Compliant Murata
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0052ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.22uH 100MHz 0.2A Inductor and Choke - 71-0603CS-R22XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details