Murata Electronics Ferrite Beads and Chips - NFZ15SG152SN10D NFZ15SG152SN10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887223-NFZ15SG152SN1 0D Series: NFZ Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFZ15SG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18367-2, NFZ15SG152SN10D-ND, 490-18367-6, 490-18367-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887223-NFZ15SG152SN1 0D Series: NFZ Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFZ15SG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18367-2, NFZ15SG152SN10D-ND, 490-18367-6, 490-18367-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - NFZ15SG152SN10D - NFZ15SG152SN10D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - NFZ15SG152SN10D
NFZ15SG152SN10D
Ferrite Beads and Chips - NFZ15SG152SN10D NFZ15SG152SN10D
Manufacturer: Murata Electronics North America Win Source Part Number: 887223-NFZ15SG152SN1 0D Series: NFZ Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFZ15SG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18367-2, NFZ15SG152SN10D-ND, 490-18367-6, 490-18367-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 887223-NFZ15SG152SN10D
Series: NFZ
Operating Temperature Range: -40°C ~ 85°C
Features: 1 - Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFZ15SG
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18367-2, NFZ15SG152SN10D-ND, 490-18367-6, 490-18367-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number NFZ15SG152SN10D
Product Name Ferrite Beads and Chips - NFZ15SG152SN10D
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Wafer Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Semiconductor manufacturing
View Details
CNC Machining Ceramic Support Beam -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Custom Shape
Density 3.92 g/cc (32.71 lbs/gal)
View Details
Ceramic Hanging Tube-High Temperature Sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Tube
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details