1 Ferrite Bead 0402 (1005 Metric) 1.1A 100mOhm
1 Ferrite Bead 0402 (1005 Metric) 1.1A 100mOhm
1 Ferrite Bead 0402 (1005 Metric) 1.1A 100mOhm
FERRITE BEAD 0402 1LN Product overview: NFZ15SG101SN11D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG101SN11D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-18374-6-ND | 841-NFZ15SG101SN11D |
| Product Name | Ferrite Beads and Chips | Inductor and Choke |
| DCR | 0.1000 ohms | |
| Rated DC Current | 1100 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |