1 Ferrite Bead 0201 (0603 Metric) 305mA 600mOhm
1 Ferrite Bead 0201 (0603 Metric) 305mA 600mOhm
1 Ferrite Bead 0201 (0603 Metric) 305mA 600mOhm
FERRITE BEAD 330 OHM 0201 1LN Product overview: NFZ03SG331SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG331SN10D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.305A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:305mA; Product Range:NFZ03SG series; DC Resistance Max:0.6ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-NFZ03SG331SN10DDKR-ND | 841-NFZ03SG331SN10D | 57AC7141 |
| Product Name | Ferrite Beads and Chips | 330 OHM Inductor and Choke | Ferrite Bead, 0.305A, 0201; Ferrite Case Style Murata |
| DCR | 0.6000 ohms | 0.6000 ohms | |
| Rated DC Current | 305 milliamps | 305 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |