Murata Power Solutions Inductor and Choke NFZ03SG102SN10D

Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: NFZ03SG102SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG102SN10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: NFZ03SG102SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG102SN10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inductor and Choke
841-NFZ03SG102SN10D
Inductor and Choke 841-NFZ03SG102SN10D
FERRITE BEAD 1K OHM 0201 1LN Product overview: NFZ03SG102SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG102SN10D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: NFZ03SG102SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG102SN10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-18078-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18078-6-ND
Ferrite Beads and Chips 490-18078-6-ND
1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18078-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18078-1-ND
Ferrite Beads and Chips 490-18078-1-ND
1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18078-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18078-2-ND
Ferrite Beads and Chips 490-18078-2-ND
1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

1 Ferrite Bead 0201 (0603 Metric) 210mA 1.3Ohm

Buy Now Datasheet
Ferrite Bead, 0.21A, 0201; Ferrite Case Style Murata - 57AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.21A, 0201; Ferrite Case Style Murata
57AC7139
Ferrite Bead, 0.21A, 0201; Ferrite Case Style Murata 57AC7139
FERRITE BEAD, 0.21A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:210mA; Product Range:NFZ03SG series; DC Resistance Max:1.3ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

FERRITE BEAD, 0.21A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:210mA; Product Range:NFZ03SG series; DC Resistance Max:1.3ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-NFZ03SG102SN10D 490-18078-6-ND 57AC7139
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.21A, 0201; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Chip
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers