LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 1206 (3216 Metric), 3 PC Pad
EMI FILTER, 200mA; Voltage Rating:25V; Current Rating:200mA; Product Range:-; Filter Terminals:SMD; Filter Type:EMI, RFI; Frequency Max:30GHz; Operating Temperature Max:85°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 490-6989-2-ND | 97K6501 |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Emi Filter, 200Ma; Voltage Rating Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |