Murata Power Solutions Common Mode Choke, 7.5 Ohm, 0.1A, Smd; Rated Current Murata NFP0QHB542HS2

Description
COMMON MODE CHOKE, 7.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:7.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 7.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:7.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 7.5 Ohm, 0.1A, Smd; Rated Current Murata - 69AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 7.5 Ohm, 0.1A, Smd; Rated Current Murata
69AC6255
Common Mode Choke, 7.5 Ohm, 0.1A, Smd; Rated Current Murata 69AC6255
COMMON MODE CHOKE, 7.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:7.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

COMMON MODE CHOKE, 7.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:7.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC6255
Product Name Common Mode Choke, 7.5 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1620198 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-336-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details