Murata Power Solutions Common Mode Choke, 15.5 Ohm, 0.1A, Smd; Rated Current Murata NFP0QHB372HS2

Description
COMMON MODE CHOKE, 15.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:15.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 15.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:15.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 15.5 Ohm, 0.1A, Smd; Rated Current Murata - 69AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 15.5 Ohm, 0.1A, Smd; Rated Current Murata
69AC6254
Common Mode Choke, 15.5 Ohm, 0.1A, Smd; Rated Current Murata 69AC6254
COMMON MODE CHOKE, 15.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:15.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 15.5 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:15.5ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC6254
Product Name Common Mode Choke, 15.5 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378736 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details