Murata Power Solutions Common Mode Filter, 30 Ohm, 0.1A; Rated Current Murata NFP0NCN162HL3D

Description
COMMON MODE FILTER, 30 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0NCN Series; Impedance:30ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Description
COMMON MODE FILTER, 30 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0NCN Series; Impedance:30ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 30 Ohm, 0.1A; Rated Current Murata - 57AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 30 Ohm, 0.1A; Rated Current Murata
57AC7136
Common Mode Filter, 30 Ohm, 0.1A; Rated Current Murata 57AC7136
COMMON MODE FILTER, 30 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0NCN Series; Impedance:30ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

COMMON MODE FILTER, 30 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0NCN Series; Impedance:30ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC7136
Product Name Common Mode Filter, 30 Ohm, 0.1A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4217 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details