Murata Electronics Feed Through, Pass Through Capacitors NFMJMPC226R0G3D

Description
22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)
Request a Quote Datasheet
Description
22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-17334-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-17334-2-ND
Feed Through, Pass Through Capacitors 490-17334-2-ND
22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-17334-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-17334-1-ND
Feed Through, Pass Through Capacitors 490-17334-1-ND
22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-17334-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-17334-6-ND
Feed Through, Pass Through Capacitors 490-17334-6-ND
22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

22µF Feed Through Capacitor 2.5V 2A 30mOhm 0504 (1210 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF Capacitor
845-NFMJMPC226R0G3D
22UF Capacitor 845-NFMJMPC226R0G3D
05035 (1209M) 4VDC 22UF +- 20% Product overview: NFMJMPC226R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFMJMPC226R0G3D can be used for catalog matching and distributor lookup.

05035 (1209M) 4VDC 22UF +- 20% Product overview: NFMJMPC226R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFMJMPC226R0G3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through Capacitors - NFMJMPC226R0G3D - 887221-NFMJMPC226R0G3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFMJMPC226R0G3D
887221-NFMJMPC226R0G3D
Feed Through Capacitors - NFMJMPC226R0G3D 887221-NFMJMPC226R0G3D
Manufacturer: Murata Electronics North America Win Source Part Number: 887221-NFMJMPC226R0G 3D Series: NFM Operating Temperature Range: -55°C ~ 105°C Features: 22 µF Feed Through Capacitor 2.5V 2 A 30mOhm 0504 (1210 Metric) Package: 0504 (1210 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFMJMPC Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: NFMJMPC226R0G3, 490-17334-1, 490-17334-2, 490-17334-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 887221-NFMJMPC226R0G3D
Series: NFM
Operating Temperature Range: -55°C ~ 105°C
Features: 22 µF Feed Through Capacitor 2.5V 2 A 30mOhm 0504 (1210 Metric)
Package: 0504 (1210 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFMJMPC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: NFMJMPC226R0G3, 490-17334-1, 490-17334-2, 490-17334-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFMJMPC226R0G3D
Feedthrough Capacitors NFMJMPC226R0G3D
Feedthrough Capacitors

Feedthrough Capacitors

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17334-2-ND 490-17334-6-ND 845-NFMJMPC226R0G3D 887221-NFMJMPC226R0G3D NFMJMPC226R0G3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 22UF Capacitor Feed Through Capacitors - NFMJMPC226R0G3D Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details