Murata Electronics Feed Through, Pass Through Capacitors NFM41PC155B1E3L

Description
1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet
Description
1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-6986-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6986-6-ND
Feed Through, Pass Through Capacitors 490-6986-6-ND
1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6986-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6986-1-ND
Feed Through, Pass Through Capacitors 490-6986-1-ND
1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6986-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6986-2-ND
Feed Through, Pass Through Capacitors 490-6986-2-ND
1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 25V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 1674824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1674824
Feedthrough Capacitors 1674824
Murata NFM41PC155B1E3L

Murata NFM41PC155B1E3L

Supplier's Site
Feedthrough Capacitors - 8119828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
8119828P
Feedthrough Capacitors 8119828P
Murata NFM41PC155B1E3L

Murata NFM41PC155B1E3L

Supplier's Site
Feedthrough Capacitors - 8119828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
8119828
Feedthrough Capacitors 8119828
Murata NFM41PC155B1E3L

Murata NFM41PC155B1E3L

Supplier's Site
Singapore, Singapore
1.5UF 25V Capacitor
845-NFM41PC155B1E3L
1.5UF 25V Capacitor 845-NFM41PC155B1E3L
CAP FEEDTHRU 1.5UF 25V 1806 Product overview: NFM41PC155B1E3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1E3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1.5UF 25V 1806 Product overview: NFM41PC155B1E3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1E3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Feedthrough, 1.5Uf, 25V, 6A, 1806; Capacitance Murata - 49P5423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1.5Uf, 25V, 6A, 1806; Capacitance Murata
49P5423
Cap, Feedthrough, 1.5Uf, 25V, 6A, 1806; Capacitance Murata 49P5423
CAP, FEEDTHROUGH, 1.5UF, 25V, 6A, 1806; Capacitance:1.5µF; Voltage Rating:25V; Current Rating:6A; Capacitor Case Style:1806 [4516 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, FEEDTHROUGH, 1.5UF, 25V, 6A, 1806; Capacitance:1.5µF; Voltage Rating:25V; Current Rating:6A; Capacitor Case Style:1806 [4516 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM41PC155B1E3L
Feedthrough Capacitors NFM41PC155B1E3L
Feedthrough Capacitors 1.5uF 25Vdc 6A 20%

Feedthrough Capacitors 1.5uF 25Vdc 6A 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6986-6-ND 490-6986-1-ND 1674824 8119828P 845-NFM41PC155B1E3L 49P5423 NFM41PC155B1E3L
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Capacitors 1.5UF 25V Capacitor Cap, Feedthrough, 1.5Uf, 25V, 6A, 1806; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details