Murata Electronics Ceramic Capacitors - NFM41PC155B1E3B NFM41PC155B1E3B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147788-NFM41PC155B1 E3B Packaging: Bulk Termination: SMD/SMT Current Rating: 6 A Length: 4.5 mm Capacitance: 1.5 µF Tolerance: 20 % Height: 1 mm Number of Pins: 1806 Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1806 Insulation Resistance: 300 MΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 25 V Voltage Rating (DC): 25 V Max Current Rating: 6 A Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147788-NFM41PC155B1 E3B Packaging: Bulk Termination: SMD/SMT Current Rating: 6 A Length: 4.5 mm Capacitance: 1.5 µF Tolerance: 20 % Height: 1 mm Number of Pins: 1806 Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1806 Insulation Resistance: 300 MΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 25 V Voltage Rating (DC): 25 V Max Current Rating: 6 A Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NFM41PC155B1E3B - 1147788-NFM41PC155B1E3B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NFM41PC155B1E3B
1147788-NFM41PC155B1E3B
Ceramic Capacitors - NFM41PC155B1E3B 1147788-NFM41PC155B1E3B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147788-NFM41PC155B1 E3B Packaging: Bulk Termination: SMD/SMT Current Rating: 6 A Length: 4.5 mm Capacitance: 1.5 µF Tolerance: 20 % Height: 1 mm Number of Pins: 1806 Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1806 Insulation Resistance: 300 MΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 25 V Voltage Rating (DC): 25 V Max Current Rating: 6 A Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147788-NFM41PC155B1E3B
Packaging: Bulk
Termination: SMD/SMT
Current Rating: 6 A
Length: 4.5 mm
Capacitance: 1.5 µF
Tolerance: 20 %
Height: 1 mm
Number of Pins: 1806
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1806
Insulation Resistance: 300 MΩ
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 25 V
Voltage Rating (DC): 25 V
Max Current Rating: 6 A
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
1.5uF Capacitor
3-NFM41PC155B1E3B
1.5uF Capacitor 3-NFM41PC155B1E3B
Cap Feed Through 1.5uF 25VDC 20% Pad Flat 1806 85°C Product overview: NFM41PC155B1E3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-NFM41PC155B1E3B can be used for catalog matching and distributor lookup.

Cap Feed Through 1.5uF 25VDC 20% Pad Flat 1806 85°C Product overview: NFM41PC155B1E3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-NFM41PC155B1E3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1147788-NFM41PC155B1E3B 3-NFM41PC155B1E3B
Product Name Ceramic Capacitors - NFM41PC155B1E3B 1.5uF Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details