Murata Electronics Feed Through, Pass Through Capacitors NFM41CC223R2A3L

Description
0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-11853-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11853-2-ND
Feed Through, Pass Through Capacitors 490-11853-2-ND
0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11853-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11853-6-ND
Feed Through, Pass Through Capacitors 490-11853-6-ND
0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11853-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11853-1-ND
Feed Through, Pass Through Capacitors 490-11853-1-ND
0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
845-NFM41CC223R2A3L
0.022UF 100V Capacitor 845-NFM41CC223R2A3L
CAP FEEDTHRU 0.022UF 100V 1806 Product overview: NFM41CC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC223R2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 100V 1806 Product overview: NFM41CC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC223R2A3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 7257442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257442P
Feedthrough Capacitors 7257442P
Murata NFM41CC223R2A3L

Murata NFM41CC223R2A3L

Supplier's Site
Feedthrough Capacitors - 1675638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1675638
Feedthrough Capacitors 1675638
Murata NFM41CC223R2A3L

Murata NFM41CC223R2A3L

Supplier's Site
Feedthrough Capacitors - 7257442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257442
Feedthrough Capacitors 7257442
Murata NFM41CC223R2A3L

Murata NFM41CC223R2A3L

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM41CC223R2A3L
Feedthrough Capacitors NFM41CC223R2A3L
Feedthrough Capacitors 22KPF 100V 0.3A EMI

Feedthrough Capacitors 22KPF 100V 0.3A EMI

Buy Now Datasheet
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata - 73K6319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata
73K6319
Capacitor, 3 Terminal, 22000Pf; Capacitance Murata 73K6319
CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:22000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 22000PF; Capacitance:22000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11853-2-ND 490-11853-6-ND 845-NFM41CC223R2A3L 7257442P 1675638 NFM41CC223R2A3L 73K6319
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.022UF 100V Capacitor Feedthrough Capacitors Feedthrough Capacitors Feedthrough Capacitors Capacitor, 3 Terminal, 22000Pf; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details