Murata Electronics Feed Through, Pass Through Capacitors NFM41CC222R2A3L

Description
2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet
Description
2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-11852-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11852-6-ND
Feed Through, Pass Through Capacitors 490-11852-6-ND
2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11852-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11852-1-ND
Feed Through, Pass Through Capacitors 490-11852-1-ND
2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11852-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11852-2-ND
Feed Through, Pass Through Capacitors 490-11852-2-ND
2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

2200pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
845-NFM41CC222R2A3L
2200PF 100V Capacitor 845-NFM41CC222R2A3L
CAP FEEDTHRU 2200PF 100V 1806 Product overview: NFM41CC222R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC222R2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 100V 1806 Product overview: NFM41CC222R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC222R2A3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Feedthrough, 2200Pf, 100V, 0.3A, 1806; Capacitance Murata - 97K6481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 2200Pf, 100V, 0.3A, 1806; Capacitance Murata
97K6481
Cap, Feedthrough, 2200Pf, 100V, 0.3A, 1806; Capacitance Murata 97K6481
CAP, FEEDTHROUGH, 2200PF, 100V, 0.3A, 1806; Capacitance:2200pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1806 [4516 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50% RoHS Compliant: Yes

CAP, FEEDTHROUGH, 2200PF, 100V, 0.3A, 1806; Capacitance:2200pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1806 [4516 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM41CC222R2A3L
Feedthrough Capacitors NFM41CC222R2A3L
Feedthrough Capacitors 2200PF 100V 0.3A EMI

Feedthrough Capacitors 2200PF 100V 0.3A EMI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11852-6-ND 490-11852-1-ND 845-NFM41CC222R2A3L 97K6481 NFM41CC222R2A3L
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 2200PF 100V Capacitor Cap, Feedthrough, 2200Pf, 100V, 0.3A, 1806; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers