Murata Electronics Feed Through, Pass Through Capacitors NFM41CC101U2A3L

Description
100pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet
Description
100pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-11850-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11850-2-ND
Feed Through, Pass Through Capacitors 490-11850-2-ND
100pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric), 3 PC Pad

100pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
100PF 100V Capacitor
845-NFM41CC101U2A3L
100PF 100V Capacitor 845-NFM41CC101U2A3L
CAP FEEDTHRU 100PF 100V 1806 Product overview: NFM41CC101U2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC101U2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 100V 1806 Product overview: NFM41CC101U2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC101U2A3L can be used for catalog matching and distributor lookup.

Supplier's Site
Emi Suppression Filter, 0.3A, 1806; Capacitance Murata - 45Y6148 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 0.3A, 1806; Capacitance Murata
45Y6148
Emi Suppression Filter, 0.3A, 1806; Capacitance Murata 45Y6148
EMI SUPPRESSION FILTER, 0.3A, 1806; Capacitance:100pF; Voltage Rating:100VDC; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 0.3A, 1806; Capacitance:100pF; Voltage Rating:100VDC; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11850-2-ND 845-NFM41CC101U2A3L 45Y6148
Product Name Feed Through, Pass Through Capacitors 100PF 100V Capacitor Emi Suppression Filter, 0.3A, 1806; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details