Murata Electronics 0.022UF 50V Capacitor NFM3DPC223R1H3L

Description
CAP FEEDTHRU 0.022UF 50V 1205 Product overview: NFM3DPC223R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DPC223R1H3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.022UF 50V 1205 Product overview: NFM3DPC223R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DPC223R1H3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 50V Capacitor
845-NFM3DPC223R1H3L
0.022UF 50V Capacitor 845-NFM3DPC223R1H3L
CAP FEEDTHRU 0.022UF 50V 1205 Product overview: NFM3DPC223R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DPC223R1H3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 50V 1205 Product overview: NFM3DPC223R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DPC223R1H3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 7257449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257449
Feedthrough Capacitors 7257449
Murata NFM3DPC223R1H3L

Murata NFM3DPC223R1H3L

Supplier's Site
Feedthrough Capacitors - 7257449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257449P
Feedthrough Capacitors 7257449P
Murata NFM3DPC223R1H3L

Murata NFM3DPC223R1H3L

Supplier's Site
Feed Through, Pass Through Capacitors - 490-6985-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6985-2-ND
Feed Through, Pass Through Capacitors 490-6985-2-ND
0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6985-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6985-6-ND
Feed Through, Pass Through Capacitors 490-6985-6-ND
0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6985-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6985-1-ND
Feed Through, Pass Through Capacitors 490-6985-1-ND
0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 50mOhm 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Suppression, 1206, 22Nf, 50Vdc; Capacitance Murata - 45P3793 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Suppression, 1206, 22Nf, 50Vdc; Capacitance Murata
45P3793
Filter, Suppression, 1206, 22Nf, 50Vdc; Capacitance Murata 45P3793
FILTER, SUPPRESSION, 1206, 22NF, 50VDC; Capacitance:22000pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, SUPPRESSION, 1206, 22NF, 50VDC; Capacitance:22000pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM3DPC223R1H3L
Feedthrough Capacitors NFM3DPC223R1H3L
Feedthrough Capacitors 0.022uF 50V 2A

Feedthrough Capacitors 0.022uF 50V 2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM3DPC223R1H3L 7257449 7257449P 490-6985-2-ND 490-6985-6-ND 45P3793 NFM3DPC223R1H3L
Product Name 0.022UF 50V Capacitor Feedthrough Capacitors Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filter, Suppression, 1206, 22Nf, 50Vdc; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance -20 (+/- %) 20 (+/- %) 20 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details