470pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
470pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
470pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
CAP FEEDTHRU 470PF 50V 1205 Product overview: NFM3DCC471R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DCC471R1H3L can be used for catalog matching and distributor lookup.
CAPACITOR, 3 TERMINAL, 470PF; Capacitance:470pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Feedthrough Capacitors 1206 470pF
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7257430P | 1675635 | 490-11849-2-ND | 490-11849-6-ND | 845-NFM3DCC471R1H3L | 97K6480 | NFM3DCC471R1H3L |
| Product Name | Feedthrough Capacitors | Feedthrough Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 470PF 50V Capacitor | Capacitor, 3 Terminal, 470Pf; Capacitance Murata | Feedthrough Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) |