27µF Feed Through Capacitor 6.3V 6A 5mOhm 1206 (3216 Metric), 3 PC Pad
27µF Feed Through Capacitor 6.3V 6A 5mOhm 1206 (3216 Metric), 3 PC Pad
27µF Feed Through Capacitor 6.3V 6A 5mOhm 1206 (3216 Metric), 3 PC Pad
CAP FEEDTHRU 27UF 20% 6.3V 1206 Product overview: NFM31PC276B0J3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31PC276B0J3L can be used for catalog matching and distributor lookup.
EMI SUPPRESSION FILTER, 6A, 1206; Capacitance:27µF; Voltage Rating:6.3VDC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Feedthrough Capacitors 1206 27uF 20% 6.3v DCR .005ohm 6A
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6984-1-ND | 490-6984-6-ND | 8391042P | 1674802 | 845-NFM31PC276B0J3L | 45Y6147 | NFM31PC276B0J3L |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Feedthrough Capacitors | 27UF 6.3V Capacitor | Emi Suppression Filter, 6A, 1206; Capacitance Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |