Murata Electronics Feed Through, Pass Through Capacitors NFM31KC104R2A3L

Description
0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-12813-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12813-6-ND
Feed Through, Pass Through Capacitors 490-12813-6-ND
0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12813-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12813-2-ND
Feed Through, Pass Through Capacitors 490-12813-2-ND
0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12813-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12813-1-ND
Feed Through, Pass Through Capacitors 490-12813-1-ND
0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 100V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
845-NFM31KC104R2A3L
0.1UF 100V Capacitor 845-NFM31KC104R2A3L
CAP FEEDTHRU 0.1UF 20% 100V 1206 Product overview: NFM31KC104R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC104R2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 100V 1206 Product overview: NFM31KC104R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC104R2A3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1331083-NFM31KC104R2A3L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1331083-NFM31KC104R2A3L
Filters - Feed Through Capacitors 1331083-NFM31KC104R2A3L
Manufacturer: Murata Electronics Win Source Part Number: 1331083-NFM31KC104R2 A3L Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 100V Height (Max): 0.059" (1.50mm) DC Resistance (DCR) (Max): 3mOhm Current: 6 A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric), 3 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: 490-12813-1,490-1281 3-2,NFM31KC104R2A3L- ND,490-12813-6 Base Product Number: NFM31KC RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331083-NFM31KC104R2A3L
Category: Filters>Feed Through Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Height (Max): 0.059" (1.50mm)
DC Resistance (DCR) (Max): 3mOhm
Current: 6 A
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric), 3 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: 490-12813-1,490-12813-2,NFM31KC104R2A3L-ND,490-12813-6
Base Product Number: NFM31KC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM31KC104R2A3L
Feedthrough Capacitors NFM31KC104R2A3L
Feedthrough Capacitors 1206 100Kohms

Feedthrough Capacitors 1206 100Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12813-6-ND 490-12813-2-ND 845-NFM31KC104R2A3L 1331083-NFM31KC104R2A3L NFM31KC104R2A3L
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.1UF 100V Capacitor Filters - Feed Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details