Murata Electronics 10UF 6.3V Capacitor NFM21PS106B0J3D

Description
CAP FEEDTHRU 10UF 20% 6.3V 0805 Product overview: NFM21PS106B0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PS106B0J3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 10UF 20% 6.3V 0805 Product overview: NFM21PS106B0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PS106B0J3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 6.3V Capacitor
845-NFM21PS106B0J3D
10UF 6.3V Capacitor 845-NFM21PS106B0J3D
CAP FEEDTHRU 10UF 20% 6.3V 0805 Product overview: NFM21PS106B0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PS106B0J3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 10UF 20% 6.3V 0805 Product overview: NFM21PS106B0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PS106B0J3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-11841-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11841-2-ND
Feed Through, Pass Through Capacitors 490-11841-2-ND
10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11841-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11841-6-ND
Feed Through, Pass Through Capacitors 490-11841-6-ND
10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11841-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11841-1-ND
Feed Through, Pass Through Capacitors 490-11841-1-ND
10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

10µF Feed Through Capacitor 6.3V 4A 10mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Emi Suppression Filter, 4A, 0805; Capacitance Murata - 45Y6145 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 4A, 0805; Capacitance Murata
45Y6145
Emi Suppression Filter, 4A, 0805; Capacitance Murata 45Y6145
EMI SUPPRESSION FILTER, 4A, 0805; Capacitance:10µF; Voltage Rating:6.3VDC; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 4A, 0805; Capacitance:10µF; Voltage Rating:6.3VDC; Filter Type:EMI, RFI; Current Rating:4A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21PS106B0J3D
Feedthrough Capacitors NFM21PS106B0J3D
Feedthrough Capacitors 0805 10uF 6.3volts 4A EMIFIL

Feedthrough Capacitors 0805 10uF 6.3volts 4A EMIFIL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM21PS106B0J3D 490-11841-2-ND 490-11841-6-ND 45Y6145 NFM21PS106B0J3D
Product Name 10UF 6.3V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Emi Suppression Filter, 4A, 0805; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details