4.7µF Feed Through Capacitor 10V 6A 5mOhm 0805 (2012 Metric), 3 PC Pad
4.7µF Feed Through Capacitor 10V 6A 5mOhm 0805 (2012 Metric), 3 PC Pad
4.7µF Feed Through Capacitor 10V 6A 5mOhm 0805 (2012 Metric), 3 PC Pad
CAP FEEDTHRU 4.7UF 20% 10V 0805 Product overview: NFM21PC475B1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC475B1A3D can be used for catalog matching and distributor lookup.
EMI SUPPRESSION FILTER, 6A, 0805; Capacitance:4.7µF; Voltage Rating:10VDC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Feedthrough Capacitors 0805 4.7uF +/-20% DCR .005ohm 6A
Feedthrough Capacitor
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6983-1-ND | 490-6983-6-ND | 845-NFM21PC475B1A3D | 45Y6144 | NFM21PC475B1A3D | 535-NFM21PC475B1A3D |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 4.7UF 10V Capacitor | Emi Suppression Filter, 6A, 0805; Capacitance Murata | Feedthrough Capacitors | Feedthrough Capacitor |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |