CAP FEEDTHRU 0.47UF 20% 16V 0805 Product overview: NFM21PC474R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC474R1C3D can be used for catalog matching and distributor lookup.
Murata NFM21PC474R1C3D Signal Filter
Murata NFM21PC474R1C3D Signal Filter
0.47µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Feedthrough Capacitors 0805 16V .47uF
CAP, FEEDTHROUGH, 0.47UF, 16V, 2A, 0805; Capacitance:0.47µF; Voltage Rating:16V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; DC Resistance Max:0.03ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM21PC474R1C3D | 107889 | 490-2537-1-ND | 490-2537-6-ND | NFM21PC474R1C3D | 45P3792 |
| Product Name | 0.47UF 16V Capacitor | Feedthrough Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Cap, Feedthrough, 0.47Uf, 16V, 2A, 0805; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |