Murata Electronics 1UF 16V Capacitor NFM21PC105B1C3D

Description
CAP FEEDTHRU 1UF 20% 16V 0805 Product overview: NFM21PC105B1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC105B1C3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 1UF 20% 16V 0805 Product overview: NFM21PC105B1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC105B1C3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
845-NFM21PC105B1C3D
1UF 16V Capacitor 845-NFM21PC105B1C3D
CAP FEEDTHRU 1UF 20% 16V 0805 Product overview: NFM21PC105B1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC105B1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 16V 0805 Product overview: NFM21PC105B1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC105B1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 1669599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1669599
Feedthrough Capacitors 1669599
Murata NFM21PC105B1C3D Signal Filter

Murata NFM21PC105B1C3D Signal Filter

Supplier's Site
Feedthrough Capacitors - 107924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
107924
Feedthrough Capacitors 107924
Murata NFM21PC105B1C3D Signal Filter

Murata NFM21PC105B1C3D Signal Filter

Supplier's Site
Feed Through, Pass Through Capacitors - 490-3912-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-3912-2-ND
Feed Through, Pass Through Capacitors 490-3912-2-ND
1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-3912-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-3912-6-ND
Feed Through, Pass Through Capacitors 490-3912-6-ND
1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-3912-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-3912-1-ND
Feed Through, Pass Through Capacitors 490-3912-1-ND
1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

1µF Feed Through Capacitor 16V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Cap, Feedthrough, 1Uf, 16V, 4A, 0805; Capacitance Murata - 45P3789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1Uf, 16V, 4A, 0805; Capacitance Murata
45P3789
Cap, Feedthrough, 1Uf, 16V, 4A, 0805; Capacitance Murata 45P3789
CAP, FEEDTHROUGH, 1UF, 16V, 4A, 0805; Capacitance:1µF; Voltage Rating:16V; Current Rating:4A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAP, FEEDTHROUGH, 1UF, 16V, 4A, 0805; Capacitance:1µF; Voltage Rating:16V; Current Rating:4A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21PC105B1C3D
Feedthrough Capacitors NFM21PC105B1C3D
Feedthrough Capacitors 1.0UF 16V

Feedthrough Capacitors 1.0UF 16V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM21PC105B1C3D 1669599 490-3912-2-ND 490-3912-6-ND 45P3789 NFM21PC105B1C3D
Product Name 1UF 16V Capacitor Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Cap, Feedthrough, 1Uf, 16V, 4A, 0805; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details