1µF Feed Through Capacitor 10V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
1µF Feed Through Capacitor 10V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
1µF Feed Through Capacitor 10V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
CAP FEEDTHRU 1UF 20% 10V 0805 Product overview: NFM21PC105B1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC105B1A3D can be used for catalog matching and distributor lookup.
CAP, FEEDTHROUGH, 1UF, 10V, 4A, 0805; Capacitance:1µF; Voltage Rating:10V; Current Rating:4A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-40°C RoHS Compliant: Yes
Feedthrough Capacitors 1 uF 10V 4.0A EMI FILTER
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6980-1-ND | 490-6980-6-ND | 845-NFM21PC105B1A3D | 45P3788 | NFM21PC105B1A3D |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 1UF 10V Capacitor | Cap, Feedthrough, 1Uf, 10V, 4A, 0805; Capacitance Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |