Murata NFM21PC104R1E3D Signal Filter
CAP FEEDTHRU 0.1UF 20% 25V 0805 Product overview: NFM21PC104R1E3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC104R1E3D can be used for catalog matching and distributor lookup.
0.1µF Feed Through Capacitor 25V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 25V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 25V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Feedthrough Capacitors 100KPF 25V 2.0A EMI
MURATA - NFM21PC104R1E3D - Feedthrough Capacitor, Three Terminal, 0.1 µF, 25 V, 2 A, 0805 [2012 Metric], Surface Mount, ± 20%
CAP, FEEDTHROUGH, 0.1UF, 25V, 2A, 0805; Capacitance:0.1µF; Voltage Rating:25V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°CRoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107899 | 845-NFM21PC104R1E3D | 490-2536-2-ND | 490-2536-6-ND | NFM21PC104R1E3D | 535-NFM21PC104R1E3D | 49P5422 |
| Product Name | Feedthrough Capacitors | 0.1UF 25V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | MURATA - NFM21PC104R1E3D - Feedthrough Capacitor, Three Terminal, 0.1 µF, 25 V, 2 A, 0805 [2012 Metric], Surface Mount, ± 20% | Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Murata |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |