Murata Electronics Feed Through, Pass Through Capacitors NFM21HC223R1H3D

Description
0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-8460-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-8460-6-ND
Feed Through, Pass Through Capacitors 490-8460-6-ND
0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-8460-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-8460-1-ND
Feed Through, Pass Through Capacitors 490-8460-1-ND
0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-8460-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-8460-2-ND
Feed Through, Pass Through Capacitors 490-8460-2-ND
0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 50V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
845-NFM21HC223R1H3D
0.022UF 50V Capacitor 845-NFM21HC223R1H3D
CAP FEEDTHRU 0.022UF 50V 0805 Product overview: NFM21HC223R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC223R1H3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 50V 0805 Product overview: NFM21HC223R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC223R1H3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC223R1H3D
Feedthrough Capacitors NFM21HC223R1H3D
Feedthrough Capacitors 0805 22000 +/-20% 50 volt 2000mA

Feedthrough Capacitors 0805 22000 +/-20% 50 volt 2000mA

Buy Now Datasheet
Emi Suppression Filter, 2A, 0805; Capacitance Murata - 45Y6143 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 2A, 0805; Capacitance Murata
45Y6143
Emi Suppression Filter, 2A, 0805; Capacitance Murata 45Y6143
EMI SUPPRESSION FILTER, 2A, 0805; Capacitance:22000pF; Voltage Rating:50VDC; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 2A, 0805; Capacitance:22000pF; Voltage Rating:50VDC; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8460-6-ND 490-8460-1-ND 845-NFM21HC223R1H3D NFM21HC223R1H3D 45Y6143
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.022UF 50V Capacitor Feedthrough Capacitors Emi Suppression Filter, 2A, 0805; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details