Murata Electronics Feed Through, Pass Through Capacitors NFM21CC221R1H3D

Description
220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-6977-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6977-1-ND
Feed Through, Pass Through Capacitors 490-6977-1-ND
220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6977-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6977-2-ND
Feed Through, Pass Through Capacitors 490-6977-2-ND
220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6977-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6977-6-ND
Feed Through, Pass Through Capacitors 490-6977-6-ND
220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

220pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
845-NFM21CC221R1H3D
220PF 50V Capacitor 845-NFM21CC221R1H3D
CAP FEEDTHRU 220PF 20% 50V 0805 Product overview: NFM21CC221R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC221R1H3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 220PF 20% 50V 0805 Product overview: NFM21CC221R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC221R1H3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21CC221R1H3D
Feedthrough Capacitors NFM21CC221R1H3D
Feedthrough Capacitors 220pF 50V 700mA

Feedthrough Capacitors 220pF 50V 700mA

Buy Now Datasheet
Filter, Power Line, Emi, 700Ma; Capacitance Murata - 31Y3215 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi, 700Ma; Capacitance Murata
31Y3215
Filter, Power Line, Emi, 700Ma; Capacitance Murata 31Y3215
FILTER, POWER LINE, EMI, 700MA; Capacitance:220pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

FILTER, POWER LINE, EMI, 700MA; Capacitance:220pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6977-1-ND 490-6977-6-ND 845-NFM21CC221R1H3D NFM21CC221R1H3D 31Y3215
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 220PF 50V Capacitor Feedthrough Capacitors Filter, Power Line, Emi, 700Ma; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Heavy Duty / Electric Power Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 664HC3700K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers