Murata Electronics Feed Through, Pass Through Capacitors NFM18PS105D0J3D

Description
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-13394-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13394-1-ND
Feed Through, Pass Through Capacitors 490-13394-1-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-13394-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13394-2-ND
Feed Through, Pass Through Capacitors 490-13394-2-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-13394-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13394-6-ND
Feed Through, Pass Through Capacitors 490-13394-6-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1330907-NFM18PS105D0J3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1330907-NFM18PS105D0J3D
Filters - Feed Through Capacitors 1330907-NFM18PS105D0J3D
Manufacturer: Murata Electronics Win Source Part Number: 1330907-NFM18PS105D0 J3D Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 30mOhm Current: 2 A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric), 3 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: NFM18PS105D0J3D-ND,4 90-13394-1,490-13394 -2,490-13394-6 Base Product Number: NFM18PS RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330907-NFM18PS105D0J3D
Category: Filters>Feed Through Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Height (Max): 0.028" (0.70mm)
DC Resistance (DCR) (Max): 30mOhm
Current: 2 A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric), 3 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: NFM18PS105D0J3D-ND,490-13394-1,490-13394-2,490-13394-6
Base Product Number: NFM18PS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
845-NFM18PS105D0J3D
1UF 6.3V Capacitor 845-NFM18PS105D0J3D
CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: NFM18PS105D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PS105D0J3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: NFM18PS105D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PS105D0J3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM18PS105D0J3D
Feedthrough Capacitors NFM18PS105D0J3D
Feedthrough Capacitors 0603 1000Kohms

Feedthrough Capacitors 0603 1000Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13394-1-ND 490-13394-6-ND 1330907-NFM18PS105D0J3D 845-NFM18PS105D0J3D NFM18PS105D0J3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 1UF 6.3V Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details