Murata Electronics Filters - Feed Through Capacitors NFM18HC105C1C3D

Description
Win Source Part Number: 998338-NFM18HC105C1C 3D Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM18 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Ratings: AEC-Q200 Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 20mOhm Current: 2 A Package / Case: 0603 (1608 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Other Names: 490-NFM18HC105C1C3DT R
Request a Quote Datasheet
Description
Win Source Part Number: 998338-NFM18HC105C1C 3D Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM18 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Ratings: AEC-Q200 Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 20mOhm Current: 2 A Package / Case: 0603 (1608 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Other Names: 490-NFM18HC105C1C3DT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 998338-NFM18HC105C1C3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
998338-NFM18HC105C1C3D
Filters - Feed Through Capacitors 998338-NFM18HC105C1C3D
Win Source Part Number: 998338-NFM18HC105C1C 3D Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM18 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Ratings: AEC-Q200 Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 20mOhm Current: 2 A Package / Case: 0603 (1608 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Other Names: 490-NFM18HC105C1C3DT R

Win Source Part Number: 998338-NFM18HC105C1C3D
Category: Filters>Feed Through Capacitors
Series: EMIFIL®, NFM18
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 16V
Ratings: AEC-Q200
Height (Max): 0.028" (0.70mm)
DC Resistance (DCR) (Max): 20mOhm
Current: 2 A
Package / Case: 0603 (1608 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Murata Electronics
Other Names: 490-NFM18HC105C1C3DTR

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM18HC105C1C3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM18HC105C1C3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM18HC105C1C3DTR-ND
1µF Feed Through Capacitor 16V 2A 20mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 16V 2A 20mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM18HC105C1C3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM18HC105C1C3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM18HC105C1C3DCT-ND
CAP FEEDTHRU 1UF 20% 16V 0603

CAP FEEDTHRU 1UF 20% 16V 0603

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM18HC105C1C3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM18HC105C1C3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM18HC105C1C3DDKR-ND
CAP FEEDTHRU 1UF 20% 16V 0603

CAP FEEDTHRU 1UF 20% 16V 0603

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
845-NFM18HC105C1C3D
Automotive Capacitor 845-NFM18HC105C1C3D
CER CAP AEC-Q200 Product overview: NFM18HC105C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18HC105C1C3D can be used for catalog matching and distributor lookup.

CER CAP AEC-Q200 Product overview: NFM18HC105C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18HC105C1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 998338-NFM18HC105C1C3D 490-NFM18HC105C1C3DTR-ND 490-NFM18HC105C1C3DDKR-ND 845-NFM18HC105C1C3D
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX153K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details