Murata Electronics Feed Through, Pass Through Capacitors NFM18CC471R1C3D

Description
470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-6968-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6968-2-ND
Feed Through, Pass Through Capacitors 490-6968-2-ND
470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6968-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6968-6-ND
Feed Through, Pass Through Capacitors 490-6968-6-ND
470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6968-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6968-1-ND
Feed Through, Pass Through Capacitors 490-6968-1-ND
470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

470pF Feed Through Capacitor 16V 500mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
470PF 16V Capacitor
845-NFM18CC471R1C3D
470PF 16V Capacitor 845-NFM18CC471R1C3D
CAP FEEDTHRU 470PF 20% 16V 0603 Product overview: NFM18CC471R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC471R1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 470PF 20% 16V 0603 Product overview: NFM18CC471R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC471R1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM18CC471R1C3D
Feedthrough Capacitors NFM18CC471R1C3D
Feedthrough Capacitors 0603 470pF +/-20% 16 volt 500mA

Feedthrough Capacitors 0603 470pF +/-20% 16 volt 500mA

Buy Now Datasheet
Emi Suppression Filter, 0.5A, 0603; Capacitance Murata - 45Y6139 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 0.5A, 0603; Capacitance Murata
45Y6139
Emi Suppression Filter, 0.5A, 0603; Capacitance Murata 45Y6139
EMI SUPPRESSION FILTER, 0.5A, 0603; Capacitance:470pF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 0.5A, 0603; Capacitance:470pF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6968-2-ND 490-6968-6-ND 845-NFM18CC471R1C3D NFM18CC471R1C3D 45Y6139
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 470PF 16V Capacitor Feedthrough Capacitors Emi Suppression Filter, 0.5A, 0603; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers