Murata Electronics Feed Through Capacitors - NFM15PC474D0G3D NFM15PC474D0G3D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082957-NFM15PC474D0 G3D Packaging: Reel - TR Voltage Rating: 4V Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30 mOhm Current: 2A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082957-NFM15PC474D0 G3D Packaging: Reel - TR Voltage Rating: 4V Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30 mOhm Current: 2A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - NFM15PC474D0G3D - 1082957-NFM15PC474D0G3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15PC474D0G3D
1082957-NFM15PC474D0G3D
Feed Through Capacitors - NFM15PC474D0G3D 1082957-NFM15PC474D0G3D
Manufacturer: Murata Electronics North America Win Source Part Number: 1082957-NFM15PC474D0 G3D Packaging: Reel - TR Voltage Rating: 4V Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30 mOhm Current: 2A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082957-NFM15PC474D0G3D
Packaging: Reel - TR
Voltage Rating: 4V
Mounting: SMD (SMT)
Capacitance: 0.47μF
Tolerance: ±20%
Height (Max): 0.020" (0.50mm)
DC Resistance (DCR) (Max): 30 mOhm
Current: 2A
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.47UF 4V Capacitor
845-NFM15PC474D0G3D
0.47UF 4V Capacitor 845-NFM15PC474D0G3D
CAP FEEDTHRU 0.47UF 20% 4V 0402 Product overview: NFM15PC474D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC474D0G3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.47UF 20% 4V 0402 Product overview: NFM15PC474D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC474D0G3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC474D0G3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC474D0G3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15PC474D0G3DCT-ND
CAP FEEDTHRU 0.47UF 20% 4V 0402

CAP FEEDTHRU 0.47UF 20% 4V 0402

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC474D0G3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC474D0G3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC474D0G3DTR-ND
0.47µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

0.47µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC474D0G3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC474D0G3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC474D0G3DDKR-ND
CAP FEEDTHRU 0.47UF 20% 4V 0402

CAP FEEDTHRU 0.47UF 20% 4V 0402

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC474D0G3D
Feedthrough Capacitors NFM15PC474D0G3D
Feedthrough Capacitors 0402 470Kohms

Feedthrough Capacitors 0402 470Kohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1082957-NFM15PC474D0G3D 845-NFM15PC474D0G3D 490-NFM15PC474D0G3DCT-ND 490-NFM15PC474D0G3DDKR-ND NFM15PC474D0G3D
Product Name Feed Through Capacitors - NFM15PC474D0G3D 0.47UF 4V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
WVAC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details