Murata Electronics Feed Through, Pass Through Capacitors NFM15PC435R0G3D

Description
4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-NFM15PC435R0G3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC435R0G3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15PC435R0G3DCT-ND
4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC435R0G3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC435R0G3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC435R0G3DDKR-ND
4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC435R0G3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC435R0G3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC435R0G3DTR-ND
4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

4.3µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
FEED THROUGH CAPACITORS 0402 4.3 Product overview: NFM15PC435R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC435R0G3D can be used for catalog matching and distributor lookup.

FEED THROUGH CAPACITORS 0402 4.3 Product overview: NFM15PC435R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC435R0G3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC435R0G3D
Feedthrough Capacitors NFM15PC435R0G3D
Feedthrough Capacitors 0402 4.3uF 4.0volts 2A DCR=30mOhms

Feedthrough Capacitors 0402 4.3uF 4.0volts 2A DCR=30mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-NFM15PC435R0G3DCT-ND 490-NFM15PC435R0G3DDKR-ND 845-NFM15PC435R0G3D NFM15PC435R0G3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.3 microF 4.3 microF 4.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details