Murata Electronics Feed Through, Pass Through Capacitors NFM15PC224D0J3D

Description
0.22µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-NFM15PC224D0J3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC224D0J3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC224D0J3DTR-ND
0.22µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

0.22µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC224D0J3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC224D0J3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15PC224D0J3DCT-ND
CAP FEEDTHRU 0.22UF 6.3V 0402

CAP FEEDTHRU 0.22UF 6.3V 0402

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC224D0J3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC224D0J3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC224D0J3DDKR-ND
CAP FEEDTHRU 0.22UF 6.3V 0402

CAP FEEDTHRU 0.22UF 6.3V 0402

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
845-NFM15PC224D0J3D
0.22UF 6.3V Capacitor 845-NFM15PC224D0J3D
CAP FEEDTHRU 0.22UF 6.3V 0402 Product overview: NFM15PC224D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC224D0J3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.22UF 6.3V 0402 Product overview: NFM15PC224D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC224D0J3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through Capacitors - NFM15PC224D0J3D - 1082956-NFM15PC224D0J3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15PC224D0J3D
1082956-NFM15PC224D0J3D
Feed Through Capacitors - NFM15PC224D0J3D 1082956-NFM15PC224D0J3D
Manufacturer: Murata Electronics North America Win Source Part Number: 1082956-NFM15PC224D0 J3D Packaging: Reel - TR Voltage Rating: 6.3V Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±20% Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30 mOhm Current: 2A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082956-NFM15PC224D0J3D
Packaging: Reel - TR
Voltage Rating: 6.3V
Mounting: SMD (SMT)
Capacitance: 0.22μF
Tolerance: ±20%
Height (Max): 0.020" (0.50mm)
DC Resistance (DCR) (Max): 30 mOhm
Current: 2A
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC224D0J3D
Feedthrough Capacitors NFM15PC224D0J3D
Feedthrough Capacitors 0402 220Kohms

Feedthrough Capacitors 0402 220Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-NFM15PC224D0J3DTR-ND 490-NFM15PC224D0J3DDKR-ND 845-NFM15PC224D0J3D 1082956-NFM15PC224D0J3D NFM15PC224D0J3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.22UF 6.3V Capacitor Feed Through Capacitors - NFM15PC224D0J3D Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details