Manufacturer: Murata Electronics North America
Win Source Part Number: 887214-NFM15PC146R0G
Series: EMIFIL®, NFM15
Operating Temperature Range: -55°C ~ 85°C
Features: 14 µF Feed Through Capacitor 4V 2 A 30mOhm 0402 (1005 Metric), 4 PC Pad
Package: 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFM15PC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040
Other Part Number: 490-18095-2, 490-18095-6, 490-18095-1
14µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric), 4 PC Pad
14µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric), 4 PC Pad
14µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric), 4 PC Pad
0402 (1005M) CAP FEEDTHRU 14UF 4 Product overview: NFM15PC146R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC146R0G3D can be used for catalog matching and distributor lookup.
Feedthrough Capacitors 0402 4VDC 14uF 20% ONLY MOBILE DEVICES
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 887214-NFM15PC146R0G3D | 490-18095-2-ND | 490-18095-6-ND | 845-NFM15PC146R0G3D | NFM15PC146R0G3D |
| Product Name | Feed Through Capacitors - NFM15PC146R0G3D | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 14UF Capacitor | Feedthrough Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Capacitance Range | 14 microF | 14 microF | 14 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |