Murata Electronics Feed Through, Pass Through Capacitors NFM15CC223C1C3D

Description
0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-16918-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16918-1-ND
Feed Through, Pass Through Capacitors 490-16918-1-ND
0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16918-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16918-2-ND
Feed Through, Pass Through Capacitors 490-16918-2-ND
0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16918-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16918-6-ND
Feed Through, Pass Through Capacitors 490-16918-6-ND
0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

0.022µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through Capacitors - NFM15CC223C1C3D - 845454-NFM15CC223C1C3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15CC223C1C3D
845454-NFM15CC223C1C3D
Feed Through Capacitors - NFM15CC223C1C3D 845454-NFM15CC223C1C3D
Manufacturer: Murata Electronics North America Win Source Part Number: 845454-NFM15CC223C1C 3D Series: EMIFIL®, NFM15 Features: 0.022 µF Feed Through Capacitor 1 A Package: Reel - TR Family Name: NFM15CC Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.29.0040 Other Part Number: 490-16918-1, 490-16918-2, NFM15CC223C1C3D-ND, 490-16918-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 845454-NFM15CC223C1C3D
Series: EMIFIL®, NFM15
Features: 0.022 µF Feed Through Capacitor 1 A
Package: Reel - TR
Family Name: NFM15CC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040
Other Part Number: 490-16918-1, 490-16918-2, NFM15CC223C1C3D-ND, 490-16918-6

Buy Now Datasheet
Singapore, Singapore
0.022UF 16V Capacitor
845-NFM15CC223C1C3D
0.022UF 16V Capacitor 845-NFM15CC223C1C3D
CAP FEEDTHRU 0.022UF 16V 0402 Product overview: NFM15CC223C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC223C1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 16V 0402 Product overview: NFM15CC223C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC223C1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FEEDTHRU 0.022UF 16V 0402 - 535-NFM15CC223C1C3D - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 0.022UF 16V 0402
535-NFM15CC223C1C3D
CAP FEEDTHRU 0.022UF 16V 0402 535-NFM15CC223C1C3D
CAP FEEDTHRU 0.022UF 16V 0402

CAP FEEDTHRU 0.022UF 16V 0402

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15CC223C1C3D
Feedthrough Capacitors NFM15CC223C1C3D
Feedthrough Capacitors 0402 22Kohms

Feedthrough Capacitors 0402 22Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16918-1-ND 490-16918-6-ND 845454-NFM15CC223C1C3D 845-NFM15CC223C1C3D 535-NFM15CC223C1C3D NFM15CC223C1C3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM15CC223C1C3D 0.022UF 16V Capacitor CAP FEEDTHRU 0.022UF 16V 0402 Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details