Murata Electronics Feed Through, Pass Through Capacitors NFM15CC223C1A3D

Description
0.022µF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-NFM15CC223C1A3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15CC223C1A3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15CC223C1A3DTR-ND
0.022µF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

0.022µF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15CC223C1A3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15CC223C1A3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15CC223C1A3DDKR-ND
CAP FEEDTHRU 0.022UF 10V 0402

CAP FEEDTHRU 0.022UF 10V 0402

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15CC223C1A3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15CC223C1A3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15CC223C1A3DCT-ND
CAP FEEDTHRU 0.022UF 10V 0402

CAP FEEDTHRU 0.022UF 10V 0402

Buy Now Datasheet
Singapore, Singapore
0.022UF 10V Capacitor
845-NFM15CC223C1A3D
0.022UF 10V Capacitor 845-NFM15CC223C1A3D
CAP FEEDTHRU 0.022UF 10V 0402 Product overview: NFM15CC223C1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC223C1A3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 10V 0402 Product overview: NFM15CC223C1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC223C1A3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1369332-NFM15CC223C1A3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369332-NFM15CC223C1A3D
Filters - Feed Through Capacitors 1369332-NFM15CC223C1A3D
Win Source Part Number: 1369332-NFM15CC223C1 A3D Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFM15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NFM15CC Mounting Type: Surface Mount HTSUS: 8532.29.0040 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 10V Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 40mOhm Current: 1 A

Win Source Part Number: 1369332-NFM15CC223C1A3D
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NFM15CC
Mounting Type: Surface Mount
HTSUS: 8532.29.0040
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 10V
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.020" (0.50mm)
DC Resistance (DCR) (Max): 40mOhm
Current: 1 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15CC223C1A3D
Feedthrough Capacitors NFM15CC223C1A3D
Feedthrough Capacitors 0402 22Kohms

Feedthrough Capacitors 0402 22Kohms

Buy Now Datasheet
CAP FEEDTHRU 0.022UF 10V 0402 - 535-NFM15CC223C1A3D - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 0.022UF 10V 0402
535-NFM15CC223C1A3D
CAP FEEDTHRU 0.022UF 10V 0402 535-NFM15CC223C1A3D
CAP FEEDTHRU 0.022UF 10V 0402

CAP FEEDTHRU 0.022UF 10V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-NFM15CC223C1A3DTR-ND 490-NFM15CC223C1A3DDKR-ND 845-NFM15CC223C1A3D 1369332-NFM15CC223C1A3D NFM15CC223C1A3D 535-NFM15CC223C1A3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.022UF 10V Capacitor Filters - Feed Through Capacitors Feedthrough Capacitors CAP FEEDTHRU 0.022UF 10V 0402
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details