Murata Power Solutions Filter, Power Line, Emi, 100Ma; Capacitance Murata NFL21SP206X1C7D

Description
FILTER, POWER LINE, EMI, 100MA; Capacitance:240pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:700nH; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMI, 100MA; Capacitance:240pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:700nH; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emi, 100Ma; Capacitance Murata - 31Y3210 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi, 100Ma; Capacitance Murata
31Y3210
Filter, Power Line, Emi, 100Ma; Capacitance Murata 31Y3210
FILTER, POWER LINE, EMI, 100MA; Capacitance:240pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:700nH; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

FILTER, POWER LINE, EMI, 100MA; Capacitance:240pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:700nH; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31Y3210
Product Name Filter, Power Line, Emi, 100Ma; Capacitance Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 855HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers