LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 110nH, C = 22pF 100mA 0603 (1608 Metric), 3 PC Pad
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 110nH, C = 22pF 100mA 0603 (1608 Metric), 3 PC Pad
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 110nH, C = 22pF 100mA 0603 (1608 Metric), 3 PC Pad
Win Source Part Number: 1369423-NFL18ZT207H1
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 3 PC Pad
Base Product Number: NFL18ZT
Technology: LC (T-Type)
Mounting Type: Surface Mount, MLCC
HTSUS: 8548.00.0000
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Height: 0.028" (0.70mm)
Current: 100 mA
Filter Order: 3rd
Center / Cutoff Frequency: 200MHz (Cutoff)
Values: L = 110nH, C = 22pF
ESD Protection: No
EMI FILTER, 22PF, 10V, 0.1A, SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 490-17701-6-ND | NFL18ZT207H1A3D | 62AK3903 |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Filters - EMI/RFI Filters (LC, RC Networks) | Emi Filter, 22Pf, 10V, 0.1A, Smd Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |