Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFL18ST107H1A3D NFL18ST107H1A3D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 790684-NFL18ST107H1A 3D Series: EMIFIL, NFL18 Packaging: Reel package Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 0603, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.035" (0.90mm) Current: 75mA Number of Channels: 1 Attenuation Value: 6dB @ 0MHz ~ 100MHz Filter Order: 3rd Center / Cutoff Frequency: 100MHz (Cutoff) Values: L = 150nH, C = 50pF ESD Protection: No Family Name: NFL18ST Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NFL18ST107H1A3B; Introduction Date: December 20, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 790684-NFL18ST107H1A 3D Series: EMIFIL, NFL18 Packaging: Reel package Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 0603, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.035" (0.90mm) Current: 75mA Number of Channels: 1 Attenuation Value: 6dB @ 0MHz ~ 100MHz Filter Order: 3rd Center / Cutoff Frequency: 100MHz (Cutoff) Values: L = 150nH, C = 50pF ESD Protection: No Family Name: NFL18ST Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NFL18ST107H1A3B; Introduction Date: December 20, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFL18ST107H1A3D
NFL18ST107H1A3D
EMI/RFI Filters (LC, RC Networks) - NFL18ST107H1A3D NFL18ST107H1A3D
Manufacturer: Murata Electronics North America Win Source Part Number: 790684-NFL18ST107H1A 3D Series: EMIFIL, NFL18 Packaging: Reel package Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 0603, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.035" (0.90mm) Current: 75mA Number of Channels: 1 Attenuation Value: 6dB @ 0MHz ~ 100MHz Filter Order: 3rd Center / Cutoff Frequency: 100MHz (Cutoff) Values: L = 150nH, C = 50pF ESD Protection: No Family Name: NFL18ST Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): NFL18ST107H1A3B; Introduction Date: December 20, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 790684-NFL18ST107H1A3D
Series: EMIFIL, NFL18
Packaging: Reel package
Type: Low Pass
Operating Temperature Range: -55°C ~ 125°C
Package: 0603, 3 PC Pad
Applications: General
Mounting: SMD
Technology: LC (T-Type)
Height: 0.035" (0.90mm)
Current: 75mA
Number of Channels: 1
Attenuation Value: 6dB @ 0MHz ~ 100MHz
Filter Order: 3rd
Center / Cutoff Frequency: 100MHz (Cutoff)
Values: L = 150nH, C = 50pF
ESD Protection: No
Family Name: NFL18ST
Categories: Filters
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): NFL18ST107H1A3B;
Introduction Date: December 20, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFL18ST107H1A3D
Product Name EMI/RFI Filters (LC, RC Networks) - NFL18ST107H1A3D
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details
RF Band Pass Filter - UIYBPF9393A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 3 dB
View Details