CMC 100MA 2LN 9 OHM SMD Product overview: NFG0QHB372HS2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 9 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-NFG0QHB372HS2D can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 9 Ohms @ 100MHz 100mA DCR 2.375Ohm
2 Line Common Mode Choke Surface Mount 9 Ohms @ 100MHz 100mA DCR 2.375Ohm
2 Line Common Mode Choke Surface Mount 9 Ohms @ 100MHz 100mA DCR 2.375Ohm
Win Source Part Number: 1355300-NFG0QHB372HS
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: 0202 (0505 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 5V
Height (Max): 0.014" (0.35mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 9 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 2.375Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-NFG0QHB372HS2D | 490-NFG0QHB372HS2DTR-ND | 1355300-NFG0QHB372HS2D |
| Product Name | SMD 100MA 9 OHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Signal Line | ||
| Impedance | 9 ohms | 9 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |