Murata Power Solutions Feedthrough Capacitors NFE61PT472C1H9L

Description
Murata NFE61PT472C1H9L
Request a Quote Datasheet
Description
Murata NFE61PT472C1H9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough Capacitors - 1669702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1669702
Feedthrough Capacitors 1669702
Murata NFE61PT472C1H9L

Murata NFE61PT472C1H9L

Supplier's Site
Feedthrough Capacitors - 1888772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888772P
Feedthrough Capacitors 1888772P
Murata NFE61PT472C1H9L

Murata NFE61PT472C1H9L

Supplier's Site
Feedthrough Capacitors - 1888772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888772
Feedthrough Capacitors 1888772
Murata NFE61PT472C1H9L

Murata NFE61PT472C1H9L

Supplier's Site
Emi Suppression Filter, 2A; Voltage Rating Murata - 97K6475 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 2A; Voltage Rating Murata
97K6475
Emi Suppression Filter, 2A; Voltage Rating Murata 97K6475
EMI SUPPRESSION FILTER, 2A; Voltage Rating:50VDC; Current Rating:2A; Product Range:-; Capacitance:4700pF; Filter Terminals:SMD; Filter Type:Feed Through; Impedance:1000000ohm ; Operating Temperature Max:85°C; Size:2606 RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 2A; Voltage Rating:50VDC; Current Rating:2A; Product Range:-; Capacitance:4700pF; Filter Terminals:SMD; Filter Type:Feed Through; Impedance:1000000ohm; Operating Temperature Max:85°C; Size:2606 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE61PT472C1H9L
Feedthrough Capacitors NFE61PT472C1H9L
Feedthrough Capacitors 4700PF 50V 2.0A EMI

Feedthrough Capacitors 4700PF 50V 2.0A EMI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1669702 1888772P 97K6475 NFE61PT472C1H9L
Product Name Feedthrough Capacitors Feedthrough Capacitors Emi Suppression Filter, 2A; Voltage Rating Murata Feedthrough Capacitors
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Operating Temperature -25 to 85 C (-13 to 185 F) ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers