Murata Electronics EMI/RFI Filters (LC, RC Networks) NFE61HT681D2A9L

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-6953-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-6953-1-ND
EMI/RFI Filters (LC, RC Networks) 490-6953-1-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-6953-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-6953-6-ND
EMI/RFI Filters (LC, RC Networks) 490-6953-6-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-6953-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-6953-2-ND
EMI/RFI Filters (LC, RC Networks) 490-6953-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 680pF 2A 2706 (6816 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Power Line, 100V, 2A; Capacitance Murata - 56Y0002 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 100V, 2A; Capacitance Murata
56Y0002
Filter, Power Line, 100V, 2A; Capacitance Murata 56Y0002
FILTER, POWER LINE, 100V, 2A; Capacitance:681pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 100V, 2A; Capacitance:681pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-6953-1-ND 56Y0002
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Power Line, 100V, 2A; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products